Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1E272M

Description
CAP ALUM 2700UF 20% 25V SMD
Datasheet
Description
CAP ALUM 2700UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1E272M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1E272M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1E272M
CAP ALUM 2700UF 20% 25V SMD

CAP ALUM 2700UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1E272M
Aluminum Electrolytic Capacitors - SMD EEE-TP1E272M
Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4544
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4544
CAP, 2700UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2700µF; Voltage(DC):25V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 2700UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2700µF; Voltage(DC):25V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4545
Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4545
CAP, 2700UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2700µF; Voltage(DC):25V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 2700UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2700µF; Voltage(DC):25V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP1E272M EEE-TP1E272M 72AC4544
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 2700Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers