Panasonic Capacitor Alum Elec, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic EEE-TK1E221P

Description
CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; Product Length:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; Product Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 83T6966 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
83T6966
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 83T6966
CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1073
Capacitor Alum Elec, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1073
CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1E221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1E221P
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1E221P
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 83T6966 EEE-TK1E221P
Product Name Capacitor Alum Elec, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
WVDC 25 volts 25 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers