Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1C221UP

Description
CAP ALUM 220UF 20% 16V SMD
Datasheet
Description
CAP ALUM 220UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1C221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1C221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1C221UP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 83T6957 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
83T6957
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 83T6957
CAPACITOR ALUM ELEC, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.3ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.3ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1064
Capacitor Alum Elec, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1064
CAPACITOR ALUM ELEC, 220UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1C221UP 83T6957
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details