Panasonic Aluminum Capacitors - EEE-TG1E222M EEE-TG1E222M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005405-EEE-TG1E222M Packaging: Cut Reel Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Mounting: SMD (SMT) Capacitance: 2200μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) ESR: 75 mOhm @ 100kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 845mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005405-EEE-TG1E222M Packaging: Cut Reel Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Mounting: SMD (SMT) Capacitance: 2200μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) ESR: 75 mOhm @ 100kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 845mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-TG1E222M - 1005405-EEE-TG1E222M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-TG1E222M
1005405-EEE-TG1E222M
Aluminum Capacitors - EEE-TG1E222M 1005405-EEE-TG1E222M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005405-EEE-TG1E222M Packaging: Cut Reel Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Mounting: SMD (SMT) Capacitance: 2200μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) ESR: 75 mOhm @ 100kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 845mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005405-EEE-TG1E222M
Packaging: Cut Reel
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 0.650" (16.50mm)
Mounting: SMD (SMT)
Capacitance: 2200μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
ESR: 75 mOhm @ 100kHz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 845mA @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 2200uF 25V Capacitor
58-EEE-TG1E222M
Automotive SMD 2200uF 25V Capacitor 58-EEE-TG1E222M
Cap Aluminum Lytic 2200uF 25V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1E222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1E222M can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 25V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1E222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1E222M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1005405-EEE-TG1E222M 58-EEE-TG1E222M
Product Name Aluminum Capacitors - EEE-TG1E222M Automotive SMD 2200uF 25V Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers