Panasonic Automotive SMD 2200uF 16V Capacitor EEE-TG1C222M

Description
Cap Aluminum Lytic 2200uF 16V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1C222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 16V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C222M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 16V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1C222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 16V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C222M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 2200uF 16V Capacitor
58-EEE-TG1C222M
Automotive SMD 2200uF 16V Capacitor 58-EEE-TG1C222M
Cap Aluminum Lytic 2200uF 16V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1C222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 16V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C222M can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 16V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125°C Automotive T/R Product overview: EEE-TG1C222M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 16V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C222M can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEE-TG1C222M - 763531-EEE-TG1C222M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-TG1C222M
763531-EEE-TG1C222M
Aluminum Capacitors - EEE-TG1C222M 763531-EEE-TG1C222M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763531-EEE-TG1C222M Series: Automotive, AEC-Q200, TG Operating Temperature Range: -40°C ~ 125°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: General Mounting: SMD Capacitance: 2200μF Tolerance: ±20% ESR (Equivalent Series Resistance): 75 mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Part Status: Obsolete(EOL) Family Name: TG Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 845mA @ 120Hz Height - Seated (Maximum): 0.650" (16.50mm) Alternative Parts (Cross-Reference): NATT222M16V16X17JLSW YF; EMVH160GDA222MMH0SNA TT222M16V16X17JSF; ; Introduction Date: July 04, 2004 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763531-EEE-TG1C222M
Series: Automotive, AEC-Q200, TG
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Can - SMD
Voltage Rating: 16V
Applications: General
Mounting: SMD
Capacitance: 2200μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 75 mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Part Status: Obsolete(EOL)
Family Name: TG
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - Low Frequency: 845mA @ 120Hz
Height - Seated (Maximum): 0.650" (16.50mm)
Alternative Parts (Cross-Reference): NATT222M16V16X17JLSWYF; EMVH160GDA222MMH0SNATT222M16V16X17JSF; ;
Introduction Date: July 04, 2004
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-EEE-TG1C222M 763531-EEE-TG1C222M
Product Name Automotive SMD 2200uF 16V Capacitor Aluminum Capacitors - EEE-TG1C222M
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details