Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C471P

Description
CAP ALUM 470UF 20% 16V SMD
Datasheet
Description
CAP ALUM 470UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1C471P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1C471P
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C471P
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0352
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0352
CAP, ALU ELEC, 470UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0943
Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0943
CAP, ALU ELEC, 470UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1C471P
Aluminum Electrolytic Capacitors - SMD EEE-TC1C471P
Aluminum Electrolytic Capacitors - SMD 16volts 470uf 10x10.2mm

Aluminum Electrolytic Capacitors - SMD 16volts 470uf 10x10.2mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1C471P 01AC0352 EEE-TC1C471P
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 470Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details