Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A561UP

Description
CAP ALUM 560UF 20% 10V SMD
Datasheet
Description
CAP ALUM 560UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A561UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A561UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A561UP
CAP ALUM 560UF 20% 10V SMD

CAP ALUM 560UF 20% 10V SMD

Supplier's Site
Cap, Alu Elec, 560Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 560Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7867
Cap, Alu Elec, 560Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7867
CAP, ALU ELEC, 560UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 560UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A561UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1A561UP
Aluminum Electrolytic Capacitors - SMD 10v 560uf, 8 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 10v 560uf, 8 x 10.2mm,T&R

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1A561UP 89Y7867 EEE-TC1A561UP
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 560Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details