Panasonic Aluminum Electrolytic Capacitors - SMD EEE-HD1E222AM

Description
Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HD1E222AM
Aluminum Electrolytic Capacitors - SMD EEE-HD1E222AM
Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 2200uF 20% AEC-Q200

Buy Now Datasheet
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7429
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7429
CAP, 2200UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 2200UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7428
Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7428
CAP, 2200UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 2200UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1E222AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1E222AM
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1E222AM
CAP ALUM 2200UF 20% 25V SMD

CAP ALUM 2200UF 20% 25V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HD1E222AM 70AC7429 EEE-HD1E222AM
Product Name Aluminum Electrolytic Capacitors - SMD Cap, 2200Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details