Panasonic Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers EEE-HD1C471AP

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details