Panasonic SMD 22uF 6.3V 29mA Capacitor EEE-HA0J220AR

Description
Cap Aluminum Lytic 22uF 6.3V 20% (4 X 5.4mm) SMD 29mA 1000h 105C T/R Product overview: EEE-HA0J220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 29mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 29mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA0J220AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 6.3V 20% (4 X 5.4mm) SMD 29mA 1000h 105C T/R Product overview: EEE-HA0J220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 29mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 29mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA0J220AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V 29mA Capacitor
58-EEE-HA0J220AR
SMD 22uF 6.3V 29mA Capacitor 58-EEE-HA0J220AR
Cap Aluminum Lytic 22uF 6.3V 20% (4 X 5.4mm) SMD 29mA 1000h 105C T/R Product overview: EEE-HA0J220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 29mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 29mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA0J220AR can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 6.3V 20% (4 X 5.4mm) SMD 29mA 1000h 105C T/R Product overview: EEE-HA0J220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 29mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 29mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA0J220AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330059-EEE-HA0J220AR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330059-EEE-HA0J220AR
Capacitors - Aluminum Electrolytic Capacitors 1330059-EEE-HA0J220AR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330059-EEE-HA0J220A R Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.157" Dia (4.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4647CT,PCE4647TR, PCE4647DKR,EEEHA0J22 0AR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 29 mA @ 120 Hz Ripple Current @ High Frequency: 49.3 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330059-EEE-HA0J220AR
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.157" Dia (4.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4647CT,PCE4647TR,PCE4647DKR,EEEHA0J220AR
Base Product Number: EEE-HA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 29 mA @ 120 Hz
Ripple Current @ High Frequency: 49.3 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA0J220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA0J220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA0J220AR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-HA0J220AR 1330059-EEE-HA0J220AR EEE-HA0J220AR
Product Name SMD 22uF 6.3V 29mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details