Panasonic Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FTE221XAV

Description
CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6817
Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6817
CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FTE221XAV
Aluminum Electrolytic Capacitors - SMD EEE-FTE221XAV
Aluminum Electrolytic Capacitors - SMD 25VDC 220uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 220uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FTE221XAV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FTE221XAV
Capacitors - Aluminum Electrolytic Capacitors EEE-FTE221XAV
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 26AH6817 EEE-FTE221XAV EEE-FTE221XAV
Product Name Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details