Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E561UL

Description
CAP ALUM 560UF 20% 25V SMD
Datasheet
Description
CAP ALUM 560UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E561UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E561UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E561UL
CAP ALUM 560UF 20% 25V SMD

CAP ALUM 560UF 20% 25V SMD

Supplier's Site
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7022
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7022
CAP, 560UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7023
Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7023
CAP, 560UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1E561UL 77AH7022
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers