Aluminum Electrolytic Capacitors - SMD 16VDC 680uF 20% Anti-Vibe AEC-Q200
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM 680UF 20% 16V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FT1C681GV | 26AH6838 | EEE-FT1C681GV |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 680 microF | 680 microF | |
| WVDC | 16 volts | 16 volts |