Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C151AV

Description
CAP ALUM 150UF 20% 16V SMD
Datasheet
Description
CAP ALUM 150UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C151AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C151AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C151AV
CAP ALUM 150UF 20% 16V SMD

CAP ALUM 150UF 20% 16V SMD

Supplier's Site
Cap, 150Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6835
Cap, 150Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6835
CAP, 150UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 150UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1C151AV
Aluminum Electrolytic Capacitors - SMD EEE-FT1C151AV
Aluminum Electrolytic Capacitors - SMD 16VDC 150uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 150uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1C151AV 26AH6835 EEE-FT1C151AV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details