Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J331AL

Description
CAP ALUM 330UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 330UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J331AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J331AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J331AL
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6996
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6996
CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6997
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6997
CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT0J331AL 77AH6996
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers