Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J152GV

Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J152GV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J152GV
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J152GV
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6823
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6823
CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT0J152GV
Aluminum Electrolytic Capacitors - SMD EEE-FT0J152GV
Aluminum Electrolytic Capacitors - SMD 6.3VDC 1500uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 6.3VDC 1500uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT0J152GV 26AH6823 EEE-FT0J152GV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details