Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FPV680XAV

Description
Aluminum Electrolytic Capacitors - SMD 35VDC 68uF 20% Anti-Vibe AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 35VDC 68uF 20% Anti-Vibe AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FPV680XAV
Aluminum Electrolytic Capacitors - SMD EEE-FPV680XAV
Aluminum Electrolytic Capacitors - SMD 35VDC 68uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 35VDC 68uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPV680XAV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPV680XAV
Capacitors - Aluminum Electrolytic Capacitors EEE-FPV680XAV
CAP ALUM 68UF 20% 35V SMD

CAP ALUM 68UF 20% 35V SMD

Supplier's Site
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6777
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6777
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FPV680XAV EEE-FPV680XAV 26AH6777
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details