Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FPV100UAR

Description
CAP ALUM 10UF 20% 35V SMD
Datasheet
Description
CAP ALUM 10UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPV100UAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPV100UAR
Capacitors - Aluminum Electrolytic Capacitors EEE-FPV100UAR
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FPV100UAR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FPV100UAR
Aluminum Electrolytic Capacitors EEE-FPV100UAR
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site Datasheet
CAP ALUM 10UF 20% 35V SMD - 590-EEE-FPV100UAR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 35V SMD
590-EEE-FPV100UAR
CAP ALUM 10UF 20% 35V SMD 590-EEE-FPV100UAR
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Capacitor Alum Elec, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0856
Capacitor Alum Elec, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0856
CAPACITOR ALUM ELEC, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FPV100UAR EEE-FPV100UAR 590-EEE-FPV100UAR 01X0856
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 10UF 20% 35V SMD Capacitor Alum Elec, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details