Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V330AV

Description
CAP ALUM 33UF 20% 35V SMD
Datasheet
Description
CAP ALUM 33UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1V330AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1V330AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V330AV
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6810
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6810
CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1V330AV 26AH6810
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details