Panasonic SMD 100uF 16V Capacitor EEE-FP1C101AP

Description
100uF 16V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FP1C101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1C101AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FP1C101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1C101AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
58-EEE-FP1C101AP
SMD 100uF 16V Capacitor 58-EEE-FP1C101AP
100uF 16V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FP1C101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1C101AP can be used for catalog matching and distributor lookup.

100uF 16V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FP1C101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1C101AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-FP1C101AP - 763666-EEE-FP1C101AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FP1C101AP
763666-EEE-FP1C101AP
Aluminum Capacitors - EEE-FP1C101AP 763666-EEE-FP1C101AP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763666-EEE-FP1C101AP Series: Automotive, AEC-Q200, FP Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: Automotive Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 260 mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: FP Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 195mA @ 120Hz Ripple Current - High Frequency: 300mA @ 100kHz Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): EMZJ160ADA101MF61G; NATT101M16V6.3X8NBYF ; UCD1C101MCL1GS; ; Introduction Date: March 03, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763666-EEE-FP1C101AP
Series: Automotive, AEC-Q200, FP
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 16V
Applications: Automotive
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 260 mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: FP
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 195mA @ 120Hz
Ripple Current - High Frequency: 300mA @ 100kHz
Height - Seated (Maximum): 0.228" (5.80mm)
Alternative Parts (Cross-Reference): EMZJ160ADA101MF61G; NATT101M16V6.3X8NBYF; UCD1C101MCL1GS; ;
Introduction Date: March 03, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1C101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1C101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1C101AP
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FP1C101AP 763666-EEE-FP1C101AP EEE-FP1C101AP
Product Name SMD 100uF 16V Capacitor Aluminum Capacitors - EEE-FP1C101AP Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details