Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP0J221AL

Description
CAP ALUM 220UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 220UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP0J221AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP0J221AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP0J221AL
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6911
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6911
CAP, 220UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 220UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6910
Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6910
CAP, 220UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 220UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP0J221AL 77AH6911
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers