Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FNC271XUL

Description
CAP ALUM 270UF 20% 16V SMD
Datasheet
Description
CAP ALUM 270UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNC271XUL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNC271XUL
Capacitors - Aluminum Electrolytic Capacitors EEE-FNC271XUL
CAP ALUM 270UF 20% 16V SMD

CAP ALUM 270UF 20% 16V SMD

Supplier's Site
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6735
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6735
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6734
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6734
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FNC271XUL 77AH6735
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers