Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V680UL

Description
CAP ALUM 68UF 20% 35V SMD
Datasheet
Description
CAP ALUM 68UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1V680UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1V680UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V680UL
CAP ALUM 68UF 20% 35V SMD

CAP ALUM 68UF 20% 35V SMD

Supplier's Site
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6865
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6865
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6864
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6864
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1V680UL 77AH6865
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details