Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A221UL

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A221UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A221UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A221UL
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6769
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6769
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6768
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6768
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1A221UL 77AH6769
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers