Panasonic Capacitor Case / Package Panasonic EEE-FK1V271SP

Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Case / Package Panasonic - 82Y0605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
82Y0605
Capacitor Case / Package Panasonic 82Y0605
Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Case / Package Panasonic - 78Y4834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
78Y4834
Capacitor Case / Package Panasonic 78Y4834
Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V271SP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V271SP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V271SP
CAP ALUM 270UF 20% 35V SMD

CAP ALUM 270UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 82Y0605 EEE-FK1V271SP
Product Name Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details