Win Source Part Number: 1307322-EEE-FK1J4R7R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
Impedance: 3 Ohms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3824DKR,PCE3824TR
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 37.5 mA @ 120 Hz
Ripple Current @ High Frequency: 50 mA @ 100 kHz
4.7uF 63V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1J4R7R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1J4R7R can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 63V SMD
CAP ALUM 4.7UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307322-EEE-FK1J4R7R | 58-EEE-FK1J4R7R | 96K9402 | EEE-FK1J4R7R | EEE-FK1J4R7R |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 4.7uF 63V Capacitor | Aluminum Electrolytic Capacitor, 4.7Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts |
| WVAC | 63 volts | 63 volts | 63 volts |