Panasonic Aluminum Capacitors - EEE-FK1E221P EEE-FK1E221P

Description
Manufacturer: Panasonic Win Source Part Number: 917866-EEE-FK1E221P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3800DKR, EEEFK1E221P, PCE3800TR, PCE3800CT, Q6344777A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917866-EEE-FK1E221P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3800DKR, EEEFK1E221P, PCE3800TR, PCE3800CT, Q6344777A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1E221P - 917866-EEE-FK1E221P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1E221P
917866-EEE-FK1E221P
Aluminum Capacitors - EEE-FK1E221P 917866-EEE-FK1E221P
Manufacturer: Panasonic Win Source Part Number: 917866-EEE-FK1E221P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3800DKR, EEEFK1E221P, PCE3800TR, PCE3800CT, Q6344777A

Manufacturer: Panasonic
Win Source Part Number: 917866-EEE-FK1E221P
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3800DKR, EEEFK1E221P, PCE3800TR, PCE3800CT, Q6344777A

Buy Now Datasheet
Singapore, Singapore
220uF 25V Capacitor
58-EEE-FK1E221P
220uF 25V Capacitor 58-EEE-FK1E221P
220uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 160mR ESR Product overview: EEE-FK1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E221P can be used for catalog matching and distributor lookup.

220uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 160mR ESR Product overview: EEE-FK1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E221P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E221P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E221P
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2441 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2441
Aluminum Electorlytic Capacitor, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2441
ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917866-EEE-FK1E221P 58-EEE-FK1E221P EEE-FK1E221P 94W2441
Product Name Aluminum Capacitors - EEE-FK1E221P 220uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers