Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK1C472AV

Description
Aluminum Electrolytic Capacitors - SMD 16VDC 4700uF 20% Anti-Vibe AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 16VDC 4700uF 20% Anti-Vibe AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1C472AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1C472AV
Aluminum Electrolytic Capacitors - SMD 16VDC 4700uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 4700uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 4700Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6655
Cap, 4700Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6655
CAP, 4700UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:0.033ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 4700UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:0.033ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1C472AV 26AH6655
Product Name Aluminum Electrolytic Capacitors - SMD Cap, 4700Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details