Panasonic Aluminum Capacitors - EEE-FK1C151XP EEE-FK1C151XP

Description
Manufacturer: Panasonic Win Source Part Number: 917864-EEE-FK1C151XP Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3784CT, PCE3784TR, EEEFK1C151XP, PCE3784DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917864-EEE-FK1C151XP Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3784CT, PCE3784TR, EEEFK1C151XP, PCE3784DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1C151XP - 917864-EEE-FK1C151XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1C151XP
917864-EEE-FK1C151XP
Aluminum Capacitors - EEE-FK1C151XP 917864-EEE-FK1C151XP
Manufacturer: Panasonic Win Source Part Number: 917864-EEE-FK1C151XP Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3784CT, PCE3784TR, EEEFK1C151XP, PCE3784DKR

Manufacturer: Panasonic
Win Source Part Number: 917864-EEE-FK1C151XP
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3784CT, PCE3784TR, EEEFK1C151XP, PCE3784DKR

Buy Now Datasheet
Singapore, Singapore
150uF 16V Capacitor
58-EEE-FK1C151XP
150uF 16V Capacitor 58-EEE-FK1C151XP
150uF 16V 20% 105C Aluminum Electrolytic Capacitor, Radial, 6.3mm Dia Product overview: EEE-FK1C151XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C151XP can be used for catalog matching and distributor lookup.

150uF 16V 20% 105C Aluminum Electrolytic Capacitor, Radial, 6.3mm Dia Product overview: EEE-FK1C151XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C151XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2420 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2420
Aluminum Electorlytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2420
ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C151XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C151XP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C151XP
CAP ALUM 150UF 20% 16V SMD

CAP ALUM 150UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917864-EEE-FK1C151XP 58-EEE-FK1C151XP 94W2420 EEE-FK1C151XP
Product Name Aluminum Capacitors - EEE-FK1C151XP 150uF 16V Capacitor Aluminum Electorlytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details