Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK0J680SR

Description
Aluminum Electrolytic Capacitors - SMD 6.3VDC 68uF 20% SMD 4x5.8 AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 6.3VDC 68uF 20% SMD 4x5.8 AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK0J680SR
Aluminum Electrolytic Capacitors - SMD EEE-FK0J680SR
Aluminum Electrolytic Capacitors - SMD 6.3VDC 68uF 20% SMD 4x5.8 AEC-Q200

Aluminum Electrolytic Capacitors - SMD 6.3VDC 68uF 20% SMD 4x5.8 AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J680SR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J680SR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J680SR
CAP ALUM 68UF 20% 6.3V SMD

CAP ALUM 68UF 20% 6.3V SMD

Supplier's Site
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4667
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4667
CAP, 68UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 68UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4666
Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4666
CAP, 68UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 68UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK0J680SR EEE-FK0J680SR 72AC4667
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details