Panasonic CAP ALUM 470UF 20% 6.3V SMD EEE-FK0J471P

Description
CAP ALUM 470UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 470UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 470UF 20% 6.3V SMD - 590-EEE-FK0J471P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 6.3V SMD
590-EEE-FK0J471P
CAP ALUM 470UF 20% 6.3V SMD 590-EEE-FK0J471P
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic - 23T0837 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic
23T0837
Aluminum Electrolytic Capacitor, 470Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic 23T0837
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2410
Aluminum Electorlytic Capacitor, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2410
ALUMINUM ELECTORLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J471P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J471P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J471P
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-FK0J471P 23T0837 EEE-FK0J471P
Product Name CAP ALUM 470UF 20% 6.3V SMD Aluminum Electrolytic Capacitor, 470Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers