Panasonic SMD 220uF 6.3V Capacitor EEE-FK0J221AP

Description
220uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: EEE-FK0J221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J221AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: EEE-FK0J221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J221AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
58-EEE-FK0J221AP
SMD 220uF 6.3V Capacitor 58-EEE-FK0J221AP
220uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: EEE-FK0J221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J221AP can be used for catalog matching and distributor lookup.

220uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: EEE-FK0J221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J221AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J221AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J221AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J221AP
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 12M9824 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
12M9824
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 12M9824
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electorlytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2408 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2408
Aluminum Electorlytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2408
ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FK0J221AP EEE-FK0J221AP 12M9824
Product Name SMD 220uF 6.3V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers