ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes
CAP ALUM 330UF 20% 25V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 12M9815 | 94W2388 | EEE-FC1E331AP |
| Product Name | Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electorlytic Capacitor, 330Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| WVDC | 25 volts | 25 volts | 25 volts |