Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FC1E101P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331209-EEE-FC1E101P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 300 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1E101P,PCE4003C T,PCE4003TR,PCE4003D KR Base Product Number: EEE-FC Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 337.5 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331209-EEE-FC1E101P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 300 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1E101P,PCE4003C T,PCE4003TR,PCE4003D KR Base Product Number: EEE-FC Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 337.5 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331209-EEE-FC1E101P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331209-EEE-FC1E101P
Capacitors - Aluminum Electrolytic Capacitors 1331209-EEE-FC1E101P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331209-EEE-FC1E101P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 300 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1E101P,PCE4003C T,PCE4003TR,PCE4003D KR Base Product Number: EEE-FC Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 337.5 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331209-EEE-FC1E101P
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 300 mOhms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFC1E101P,PCE4003CT,PCE4003TR,PCE4003DKR
Base Product Number: EEE-FC
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 337.5 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V Capacitor
58-EEE-FC1E101P
SMD 100uF 25V Capacitor 58-EEE-FC1E101P
100uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FC1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1E101P can be used for catalog matching and distributor lookup.

100uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-FC1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1E101P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1E101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1E101P
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1E101P
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FC1E101P - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FC1E101P
Aluminum Electrolytic Capacitors EEE-FC1E101P
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4634 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4634
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4634
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331209-EEE-FC1E101P 58-EEE-FC1E101P EEE-FC1E101P EEE-FC1E101P 49W4634
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers