Panasonic SMD 22uF 6.3V Capacitor EEE-0JA220SR

Description
22uF 6.3V Aluminum Electrolytic Capacitor, SMD, 85°C Product overview: EEE-0JA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA220SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 6.3V Aluminum Electrolytic Capacitor, SMD, 85°C Product overview: EEE-0JA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA220SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V Capacitor
58-EEE-0JA220SR
SMD 22uF 6.3V Capacitor 58-EEE-0JA220SR
22uF 6.3V Aluminum Electrolytic Capacitor, SMD, 85°C Product overview: EEE-0JA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA220SR can be used for catalog matching and distributor lookup.

22uF 6.3V Aluminum Electrolytic Capacitor, SMD, 85°C Product overview: EEE-0JA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA220SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-0JA220SR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-0JA220SR
Aluminum Electrolytic Capacitors EEE-0JA220SR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
96K9424
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 96K9424
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7082 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7082
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7082
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 22UF 20% 6.3V SMD - 590-EEE-0JA220SR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 6.3V SMD
590-EEE-0JA220SR
CAP ALUM 22UF 20% 6.3V SMD 590-EEE-0JA220SR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA220SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA220SR
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA220SR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-0JA220SR EEE-0JA220SR 96K9424 590-EEE-0JA220SR EEE-0JA220SR
Product Name SMD 22uF 6.3V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic CAP ALUM 22UF 20% 6.3V SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers