Cornell Dubilier Aluminum Electrolytic Capacitors 337AVD6R3MFE

Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337AVD6R3MFE-ND
Aluminum Electrolytic Capacitors 337AVD6R3MFE-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337AVD6R3MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337AVD6R3MFE
Capacitors - Aluminum Electrolytic Capacitors 337AVD6R3MFE
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 337AVD6R3MFE-ND 337AVD6R3MFE
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers