Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-0JA152P

Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA152P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA152P
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA152P
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4984 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4984
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4984
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-0JA152P 49W4984
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details