Cap Supercap 0.22F 5.5V -20% to 80% (10.5 X 5mm) Radial Stacked Coin 5mm 1000h 70°C Bulk Product overview: EECS0HD224V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EECS0HD224V can be used for catalog matching and distributor lookup.
CAP, 0.22F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:SD Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes
CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3-EECS0HD224V | 62W6869 | 70067992 |
| Product Name | 5.5V Capacitor | Cap, 0.22F, 5.5V, Double Layer, Radial; Capacitance Panasonic | CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Stacked Coin |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 2.20E11 microF | 220000 microF | 220000 microF |
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts |