DOUBLE LAYER CAPACITOR, 0.47F, 5.5V, RAD; Capacitance:0.47F; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:-; Product Diameter:21.5mm; Diameter:21.5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62W6850 |
| Product Name | Double Layer Capacitor, 0.47F, 5.5V, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor |