Panasonic 5.5V Capacitor EECF5R5U224

Description
Cap Supercap 0.22F 5.5V -20% to 80% (13.5 X 7.5mm) Radial Stacked Coin 5mm 1000h 70°C Bag Product overview: EECF5R5U224 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5U224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 0.22F 5.5V -20% to 80% (13.5 X 7.5mm) Radial Stacked Coin 5mm 1000h 70°C Bag Product overview: EECF5R5U224 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5U224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Capacitor
61-EECF5R5U224
5.5V Capacitor 61-EECF5R5U224
Cap Supercap 0.22F 5.5V -20% to 80% (13.5 X 7.5mm) Radial Stacked Coin 5mm 1000h 70°C Bag Product overview: EECF5R5U224 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5U224 can be used for catalog matching and distributor lookup.

Cap Supercap 0.22F 5.5V -20% to 80% (13.5 X 7.5mm) Radial Stacked Coin 5mm 1000h 70°C Bag Product overview: EECF5R5U224 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5U224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Double Layer Capacitor, 0.22F, 5.5V, Rad; Capacitance Panasonic - 62W6849 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 0.22F, 5.5V, Rad; Capacitance Panasonic
62W6849
Double Layer Capacitor, 0.22F, 5.5V, Rad; Capacitance Panasonic 62W6849
DOUBLE LAYER CAPACITOR, 0.22F, 5.5V, RAD; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 0.22F, 5.5V, RAD; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 61-EECF5R5U224 62W6849
Product Name 5.5V Capacitor Double Layer Capacitor, 0.22F, 5.5V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 2.20E11 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details