Panasonic Capacitor Double Layer, 0.33F, 5.5V 30%; Capacitance Panasonic EEC-S0HD334H

Description
CAPACITOR DOUBLE LAYER, 0.33F, 5.5V 30%; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes
Datasheet
Description
CAPACITOR DOUBLE LAYER, 0.33F, 5.5V 30%; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Double Layer, 0.33F, 5.5V 30%; Capacitance Panasonic - 32R8906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 0.33F, 5.5V 30%; Capacitance Panasonic
32R8906
Capacitor Double Layer, 0.33F, 5.5V 30%; Capacitance Panasonic 32R8906
CAPACITOR DOUBLE LAYER, 0.33F, 5.5V 30%; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 0.33F, 5.5V 30%; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32R8906
Product Name Capacitor Double Layer, 0.33F, 5.5V 30%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details