Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E255

Description
CAP 2.5F 20% 2.7V T/H
Datasheet
Description
CAP 2.5F 20% 2.7V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E255
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E255
CAP 2.5F 20% 2.7V T/H

CAP 2.5F 20% 2.7V T/H

Supplier's Site
Double Layer Cap, 2.5F, 20%, 2.7V, Rad; Capacitance Panasonic - 72AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 2.5F, 20%, 2.7V, Rad; Capacitance Panasonic
72AC4827
Double Layer Cap, 2.5F, 20%, 2.7V, Rad; Capacitance Panasonic 72AC4827
DOUBLE LAYER CAP, 2.5F, 20%, 2.7V, RAD; Capacitance:2.5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

DOUBLE LAYER CAP, 2.5F, 20%, 2.7V, RAD; Capacitance:2.5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEC-HL0E255 72AC4827
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 2.5F, 20%, 2.7V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.50E6 microF 2.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details