Panasonic 4.7uF 50V Capacitor EEA-GA1H4R7B

Description
4.7uF 50V Radial Aluminum Electrolytic Capacitor 20% Product overview: EEA-GA1H4R7B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1H4R7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 50V Radial Aluminum Electrolytic Capacitor 20% Product overview: EEA-GA1H4R7B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1H4R7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 50V Capacitor
58-EEA-GA1H4R7B
4.7uF 50V Capacitor 58-EEA-GA1H4R7B
4.7uF 50V Radial Aluminum Electrolytic Capacitor 20% Product overview: EEA-GA1H4R7B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1H4R7B can be used for catalog matching and distributor lookup.

4.7uF 50V Radial Aluminum Electrolytic Capacitor 20% Product overview: EEA-GA1H4R7B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1H4R7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329824-EEA-GA1H4R7B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329824-EEA-GA1H4R7B
Capacitors - Aluminum Electrolytic Capacitors 1329824-EEA-GA1H4R7B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329824-EEA-GA1H4R7B Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15838CT,P15838TB,EE AGA1H4R7B,EEA-GA1H4R 7B-ND Base Product Number: EEA-GA1 RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 26 mA @ 120 Hz Ripple Current @ High Frequency: 40.3 mA @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329824-EEA-GA1H4R7B
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.157" Dia (4.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P15838CT,P15838TB,EEAGA1H4R7B,EEA-GA1H4R7B-ND
Base Product Number: EEA-GA1
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 26 mA @ 120 Hz
Ripple Current @ High Frequency: 40.3 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic - 49W4606 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic
49W4606
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic 49W4606
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 50V, RADIAL LEADED; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 50V, RADIAL LEADED; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1H4R7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1H4R7B
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H4R7B
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEA-GA1H4R7B 1329824-EEA-GA1H4R7B 49W4606 EEA-GA1H4R7B
Product Name 4.7uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers