Panasonic Aluminum Electrolytic Capacitor, 15Uf, 20%, 16V, Radial; Capacitance Panasonic EEA-GA1C150

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 16V, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 16V, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 15Uf, 20%, 16V, Radial; Capacitance Panasonic - 83T6858 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 20%, 16V, Radial; Capacitance Panasonic
83T6858
Aluminum Electrolytic Capacitor, 15Uf, 20%, 16V, Radial; Capacitance Panasonic 83T6858
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 16V, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 16V, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1C150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1C150
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1C150
CAP ALUM 15UF 20% 16V RADIAL

CAP ALUM 15UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 83T6858 EEA-GA1C150
Product Name Aluminum Electrolytic Capacitor, 15Uf, 20%, 16V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details