Panasonic Film Capacitors ECWFE2W105K

Description
PP Capacitor 1.0uF 450VDC
Request a Quote Datasheet
Description
PP Capacitor 1.0uF 450VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1766366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1766366
Film Capacitors 1766366
PP Capacitor 1.0uF 450VDC

PP Capacitor 1.0uF 450VDC

Supplier's Site
Film Capacitors - 1763731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1763731
Film Capacitors 1763731
PP Capacitor 1.0uF 450VDC

PP Capacitor 1.0uF 450VDC

Supplier's Site
Cap, 1Μf, 450V, 10%, Pp; Capacitance Panasonic - 92Y2824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 450V, 10%, Pp; Capacitance Panasonic
92Y2824
Cap, 1Μf, 450V, 10%, Pp; Capacitance Panasonic 92Y2824
CAP, 1µF, 450V, 10%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 450V, 10%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1766366 1763731 92Y2824
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 450V, 10%, Pp; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details