Panasonic Cap, 0.1Uf, 630V, Film, Radial; Capacitance Panasonic ECWFE2J104QD

Description
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Description
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Panasonic - 53AH6925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Panasonic
53AH6925
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Panasonic 53AH6925
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53AH6925
Product Name Cap, 0.1Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details