The ECW-U2822V16 is a stacked metallized PEN film chip capacitor designed for DC blocking applications, particularly in xDSL systems. It features a compact size suitable for reflow soldering and complies with RoHS directives. The capacitor has a rated voltage of 250 V.DC and a capacitance of 0.0022 µF with a tolerance of ±5%. It operates within a temperature range of -55 °C to +85 °C and has a dissipation factor (tan d) of less than 1.0% at 20 °C and 1 kHz. The insulation resistance is greater than 3000 MΩ at 20 °C and 100 V.DC. The product is suitable for applications requiring reliable performance in compact electronic designs.
8.2nF 250V 5% Film Capacitor SMD 1913 Product overview: ECW-U2822V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2822V16 can be used for catalog matching and distributor lookup.
CAP FILM 8200PF 5% 250VDC 1913
CAP FILM 8200PF 5% 250VDC 1913
CAPACITOR POLYESTER FILM, 8200PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes
CAPACITOR POLY FILM, 8200PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2822V16 | ECW-U2822V16 | ECW-U2822V16 | 32R8898 | 01X0807 |
| Product Name | SMD 8.2nF 250V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 8200Pf, 250V, 5%, 1913; Dielectric Type Panasonic | Capacitor Poly Film, 8200Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF | 0.0082 microF | 0.0082 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |