Panasonic SMD 6.8nF 250V Capacitor ECW-U2682V16

Description
6.8nF 250V PET Film Capacitor 5% SMD 1913 Product overview: ECW-U2682V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2682V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8nF 250V PET Film Capacitor 5% SMD 1913 Product overview: ECW-U2682V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2682V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8nF 250V Capacitor
62-ECW-U2682V16
SMD 6.8nF 250V Capacitor 62-ECW-U2682V16
6.8nF 250V PET Film Capacitor 5% SMD 1913 Product overview: ECW-U2682V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2682V16 can be used for catalog matching and distributor lookup.

6.8nF 250V PET Film Capacitor 5% SMD 1913 Product overview: ECW-U2682V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2682V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2682V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2682V16
Film Capacitors ECW-U2682V16
CAP FILM 6800PF 5% 250VDC 1913

CAP FILM 6800PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitor Polyester Film, 6800Pf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8896
Capacitor Polyester Film, 6800Pf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8896
CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 6800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 6800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0803
Capacitor Poly Film, 6800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0803
CAPACITOR POLY FILM, 6800PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 6800PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2682V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2682V16
Capacitors - Film Capacitors ECW-U2682V16
CAP FILM 6800PF 5% 250VDC 1913

CAP FILM 6800PF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2682V16 ECW-U2682V16 32R8896 01X0803 ECW-U2682V16
Product Name SMD 6.8nF 250V Capacitor Film Capacitors Capacitor Polyester Film, 6800Pf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Poly Film, 6800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details