Panasonic SMD 1.8nF 250V Capacitor ECW-U2182V16

Description
Film Capacitor 1.8nF 250V 5% SMD 1913 Product overview: ECW-U2182V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2182V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 1.8nF 250V 5% SMD 1913 Product overview: ECW-U2182V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2182V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.8nF 250V Capacitor
62-ECW-U2182V16
SMD 1.8nF 250V Capacitor 62-ECW-U2182V16
Film Capacitor 1.8nF 250V 5% SMD 1913 Product overview: ECW-U2182V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2182V16 can be used for catalog matching and distributor lookup.

Film Capacitor 1.8nF 250V 5% SMD 1913 Product overview: ECW-U2182V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2182V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2182V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2182V16
Capacitors - Film Capacitors ECW-U2182V16
CAP FILM 1800PF 5% 250VDC 1913

CAP FILM 1800PF 5% 250VDC 1913

Supplier's Site
Capacitor Polyester Film, 1800Pf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8882 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1800Pf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8882
Capacitor Polyester Film, 1800Pf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8882
CAPACITOR POLYESTER FILM, 1800PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1800PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 1800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 1800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0781
Capacitor Poly Film, 1800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0781
CAPACITOR POLY FILM, 1800PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 1800PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2182V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2182V16
Film Capacitors ECW-U2182V16
CAP FILM 1800PF 5% 250VDC 1913

CAP FILM 1800PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2182V16 ECW-U2182V16 32R8882 01X0781 ECW-U2182V16
Product Name SMD 1.8nF 250V Capacitor Capacitors - Film Capacitors Capacitor Polyester Film, 1800Pf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Poly Film, 1800Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers