CAP FILM 1000PF 10% 250VDC 1913 Product overview: ECW-U2102KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2102KC9 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 10% 250VDC 1913
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
CAP FILM 1000PF 10% 250VDC 1913
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2102KC9 | ECW-U2102KC9 | 49W4447 | ECW-U2102KC9 |
| Product Name | 1000PF Capacitor | Capacitors - Film Capacitors | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) |